EN
  • EN
  • DE

P2N2222AG

Part No P2N2222AG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.6A TO92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr onsemi
Series -
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 600 mA
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 1V @ 50mA, 500mA
Current - Collector Cutoff (Max) 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 625 mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number P2N222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1379408-P2N2222AG
Ultra Librarian 3D Model Ultra Librarian P2N2222AG CAD Model

Description

Product Overview: P2N2222AG NPN Bipolar Transistor

The P2N2222AG from ON Semiconductor is a versatile NPN bipolar junction transistor (BJT) designed for use in linear and switching applications. This industry-standard device is highly popular among hobbyists and professionals alike due to its reliability, cost-effectiveness, and general-purpose nature. The P2N2222AG is particularly well-suited for amplification and switching tasks where moderate power and voltage levels are required.

Key Features

  • Transistor Polarity: NPN - Ideal for use as a switch or amplifier in a variety of electronic circuits.
  • Collector-Emitter Voltage (VCEO): 40V - Provides a good balance between performance and durability, suitable for many applications requiring moderate voltage levels.
  • Collector Current (IC): Up to 600 mA - Capable of handling moderate current loads, making it useful for driving small motors, LEDs, and other peripherals.
  • Power Dissipation (Pd): 625 mW - Enables the transistor to dissipate a reasonable amount of heat generated during operation without the need for excessive cooling measures.
  • DC Current Gain (hFE): 100 to 300 - Offers a substantial amplification factor, making it effective for signal amplification purposes.
  • Package: TO-92 - A widely used, through-hole package that is easy to handle and solder, even for beginners.

Applications

The P2N2222AG is a highly adaptable component that can be found in a plethora of electronic circuits. Common applications include:

  • Switching loads in consumer electronics
  • Signal amplification in audio devices
  • Driver stages in amplifiers
  • Control circuits in embedded systems
  • General-purpose switching and amplification

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the P2N2222AG is no exception. Each transistor is manufactured to stringent standards, ensuring consistent performance and reliability across a wide range of operating conditions. This makes the P2N2222AG a trusted choice for both prototyping and mass production.

With its excellent characteristics and versatile nature, the P2N2222AG remains a staple component in the electronics industry, offering a simple solution for a variety of circuit designs.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.4826
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess