Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Fox Electronics
Packaging Reel - TR
Status Active
Type kHz Crystal (Tuning Fork)
Frequency 32.768kHz
Frequency Tolerance ±20ppm
Load Capacitance 12.5pF
ESR 50 kOhm
Operating Mode Fundamental
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Dimension 0.410" L x 0.160" W (10.41mm x 4.06mm)
Height - Seated (Max) 0.140" (3.56mm)
Win Source Part Number 1040220-FSMLF327
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian FSMLF327 CAD Model

Description

This kHz crystal (tuning fork) from Fox Electronics is a part of the FSMLF327 series.

  • Frequency: 32.768kHz
  • Frequency Tolerance: ±20ppm
  • Load Capacitance: 12.5pF
  • ESR: 50 kOhm
  • Mode: Fundamental
  • Height when Seated: 0.140” (3.56mm)
  • Package: reel-TR
  • Mounting: SMD (SMT)
  • Temperature Range: -40°C to 85°C
  • Status: Active
  • Used In: Industrial, Clock & Timing applications
  • Popularity: Medium
  • Supply and Demand Status: Balance

You May Also Be Interested in

Seiko Instruments
Crystals RoHS
Lowest to $0.1675
ECAD model for Q-SPT7P0327620C5GF
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.7604
ECAD model for ABLS-24.000MHZ-D2-T
Murata Electronics North America
CRYSTAL 24.0000MHZ 6PF SMD / 24 MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Lowest to $0.1407
ECAD model for XRCGB24M000F3N00R0
NDK
Crystals NEW PART NUMBER CS05517-48M
Lowest to $0.3127
ECAD model for NX2016SA-48M-EXS00A-CS05517
Interquip Electronics
Crystal 25.000MHz 12PF SMCE-3225 Series
Need more? Email Us
ECAD model for 5YAA25000121TF50Q3
Epson Company
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±50ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for FA-238 24.0000MB-K3
Jiangsu Changjiang Electronics Technology Co., Ltd
Crystal 12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1957
ECAD model for CJ13-120001210B20
Wurth Electronics Inc
CRYSTAL 32.7680KHZ 9PF SMD
Lowest to $1.7525
ECAD model for 830062558
KDS
Need more? Email Us
ECAD model for DSX321G14745600AAAB

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9091 $53.1819
21+ $4.8485 $101.8185
32+ $4.6970 $150.3040
44+ $4.5455 $200.0020
57+ $4.3940 $250.4580
77+ $3.9394 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,835 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention