EN
  • EN
  • DE

MC145156DW

Part No MC145156DW
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076863-MC145156DW
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145156DW CAD Model

Description

The MC145156DW is a monolithic phase-locked loop (PLL) frequency synthesizer fabricated using CMOS technology. This integrated circuit is designed for use in frequency synthesis applications, particularly in communication systems and consumer electronics where precise frequency control is required. It offers a combination of low power consumption and high performance, making it suitable for portable and battery-powered devices.

Applications

  • Cordless Telephones: Used for frequency generation and channel selection.
  • Two-Way Radios: Provides the necessary frequencies for transmitting and receiving signals.
  • Cable TV Tuners: Facilitates the selection of different channels by generating the appropriate local oscillator frequencies.
  • Satellite Receivers: Used in the down-conversion process to tune to specific satellite channels.
  • Instrumentation: Employed in test and measurement equipment requiring accurate frequency sources.

Features

  • Low Power Consumption: CMOS technology ensures minimal power drain, extending battery life in portable applications.
  • Wide Operating Voltage Range: Typically operates from 3.0 V to 5.5 V, providing flexibility in power supply design.
  • Programmable Reference Divider: Allows for adjustment of the reference frequency, providing flexibility in system design.
  • On-Chip Phase Detector: Simplifies the design by integrating the phase detection function.
  • Lock Detect Output: Provides a signal indicating when the PLL is locked to the desired frequency.
  • Serial Interface: Enables easy programming and control through a standard serial interface (SPI or similar).

Benefits

  • Precise Frequency Control: Ensures accurate and stable frequency generation, critical for reliable communication.
  • Reduced Component Count: Integration of multiple functions reduces the number of external components required, saving space and cost.
  • Simplified Design: The integrated PLL simplifies the design process, reducing development time and complexity.
  • Low Noise Performance: Minimizes unwanted frequency spurs and noise, improving signal quality.
  • Versatile Application: Suitable for a wide range of frequency synthesis applications due to its programmable features.

Technical Specifications

The MC145156DW typically features a programmable reference divider, allowing for a wide range of reference frequencies. It includes an on-chip phase detector and a charge pump for loop filtering. The serial interface allows for programming the divider ratios and other control parameters. The device operates over a temperature range of -40°C to +85°C and is available in a SOIC package.

You May Also Be Interested in

Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess