EN
  • EN
  • DE

MC68450LC10

Part No MC68450LC10
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077499-MC68450LC10
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68450LC10 CAD Model

Description

The MC68450LC10 is a Direct Memory Access Controller (DMAC) from Freescale Semiconductor (now NXP), designed to facilitate high-speed data transfers between peripherals and memory without continuous CPU intervention. This functionality offloads the CPU, enhancing system efficiency and performance.

Applications

  • Hard disk controllers: Manages data flow between the hard drive and system memory.
  • Tape drive controllers: Controls data transfer to and from tape storage devices.
  • Graphics display systems: Enables rapid image data transfers for display purposes.
  • Network interface cards: Handles efficient transfer of network data packets.
  • High-speed data acquisition systems: Provides fast data capture and storage from sensors and other sources.

Features

  • Four independent DMA channels: Allows simultaneous DMA operations for multiple peripherals.
  • Programmable transfer modes: Offers different transfer modes (e.g., single-byte, burst) to optimize data transfer.
  • Flexible addressing modes: Supports a range of addressing options for memory access.
  • Priority arbitration: Manages DMA requests from multiple channels to prevent conflicts.
  • Interrupt generation: Signals the CPU upon completion of a DMA transfer or when errors occur.

Benefits

  • Improved system performance: By offloading data transfer from the CPU, the MC68450LC10 enhances overall system speed.
  • Reduced CPU overhead: Frees up the CPU to perform other critical tasks, increasing system responsiveness.
  • Efficient data transfer: Facilitates high-speed data movement between peripherals and memory.
  • Increased flexibility: Programmable modes and addressing options allow customization for various applications.
  • Simplified system design: Reduces the burden on the CPU for data management.

Additional Details

The MC68450LC10 is typically utilized within systems employing the Motorola 68000 series of microprocessors. It's especially beneficial in applications requiring substantial data movement, such as graphics processing or mass storage management. Clock speed is typically 10 MHz. Package is usually a ceramic or plastic DIP.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess