EN
  • EN
  • DE

HVU351-2TRF

Part No HVU351-2TRF
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063720-HVU351-2TRF
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HVU351-2TRF CAD Model

Description

The HVU351-2TRF is a variable capacitance diode, commonly known as a varactor or varicap diode, manufactured by Hitachi, Ltd. These diodes are designed to exhibit a change in capacitance with changes in the reverse voltage applied across them. This characteristic makes them suitable for various applications where voltage-controlled capacitance is required.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used in VCO circuits to adjust the oscillation frequency based on an applied voltage.
  • FM Modulators and Demodulators: Employed in FM circuits to vary the capacitance and achieve frequency modulation or demodulation.
  • Tunable Filters: Integrated into tunable filter circuits to change the filter's center frequency.
  • Parametric Amplifiers: Utilized in parametric amplifiers to achieve signal amplification through variable reactance.
  • Automatic Frequency Control (AFC) circuits: These diodes help to maintain the stability of the frequency and are useful in radio and television receivers, as well as wireless communication equipment.

Features:

  • Variable Capacitance: The primary feature is its voltage-dependent capacitance, which varies inversely with the applied reverse voltage.
  • Low Series Resistance: Designed with low series resistance to minimize signal loss and improve circuit performance.
  • High Tuning Ratio: Exhibits a high tuning ratio, indicating a significant change in capacitance for a given voltage range.
  • Fast Response Time: Offers quick response to voltage changes, enabling rapid frequency adjustments in dynamic applications.
  • Compact Package: Typically available in small surface-mount packages for efficient board layout.

Benefits:

  • Precise Frequency Control: Allows for accurate frequency tuning in oscillators and filters.
  • Enhanced Circuit Performance: Low series resistance contributes to improved signal quality and reduced noise.
  • Simplified Circuit Design: Enables straightforward implementation of voltage-controlled tuning in various circuits.
  • Space Savings: Small package sizes facilitate high-density board designs.
  • Versatile Applications: Suitable for a broad range of applications requiring voltage-variable capacitance.

Additional Details:

The specific capacitance range and voltage characteristics vary depending on the exact model. It's essential to consult the datasheet for the HVU351-2TRF from Hitachi to determine the precise specifications, including capacitance vs. voltage curves, series resistance, and other relevant parameters. This information is crucial for optimal circuit design and performance. The diode is typically constructed using silicon and may be passivated to improve its reliability and stability. Surface mount packaging aids automated assembly processes.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hewlett Packard
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Lowest to $6.0469
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess