EN
  • EN
  • DE

IS3051SM

Part No IS3051SM
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065753-IS3051SM
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS3051SM CAD Model

Description

The IS3051SM is a high-speed optocoupler manufactured by Isocom Components 2004 LTD. It's designed for applications requiring rapid and reliable electrical isolation. This optocoupler utilizes an LED and a photodiode receiver to achieve galvanic isolation between the input and output, enabling high-speed data transmission while safeguarding against voltage transients and ground loops.

Applications:

  • Digital Logic Isolation: Used to isolate digital signals in various electronic circuits to prevent noise and interference.
  • High-Speed Data Transmission: Employed in communication systems to isolate data lines and protect against voltage surges.
  • Power Inverters: Provides isolation between control and power stages in inverter circuits.
  • Motor Control: Isolates control signals in motor drive circuits, protecting sensitive components from high voltage.
  • Switching Power Supplies: Used for feedback isolation in switching power supplies, enhancing safety and reliability.

Features:

  • High-Speed Operation: Designed for high-speed data transmission with minimal propagation delay.
  • High Isolation Voltage: Offers high voltage isolation (typically 3.75 kVrms or higher) between input and output.
  • Surface Mount Package: Available in a small surface mount package (SMD) for easy integration into automated assembly lines.
  • TTL/CMOS Compatibility: Compatible with TTL and CMOS logic levels for ease of use with digital circuits.
  • Wide Operating Temperature Range: Operates reliably across a wide temperature range, typically from -40°C to +85°C or higher.

Benefits:

  • Enhanced System Performance: Minimizes signal distortion and propagation delay in high-speed applications.
  • Improved Safety: Protects circuits and personnel from high voltage hazards and electrical transients.
  • Increased Noise Immunity: Provides effective isolation against electrical noise and ground loops.
  • Simplified Design: Simplifies circuit design by providing a compact and easy-to-use isolation solution.
  • Enhanced Reliability: Increases the overall reliability of electronic systems by preventing damage from voltage surges and electrical noise.

Technical Specifications: The IS3051SM features a propagation delay of typically less than 100 ns, a collector-emitter voltage of 7V, and a forward current of 20mA. It is offered in various package configurations, including SOIC packages.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess