EN
  • EN
  • DE

MC68B50FN

Part No MC68B50FN
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077565-MC68B50FN
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68B50FN CAD Model

Description

The MC68B50FN is an Asynchronous Communications Interface Adapter (ACIA) manufactured by Freescale Semiconductor (NXP). This device facilitates asynchronous serial data transmission and reception between a microprocessor and external devices, enabling reliable data exchange in various embedded systems. The 'B' designates a 2MHz clock speed, and the 'FN' specifies a particular package type (likely a surface-mount package).

Applications

  • Serial Communication Interfaces: Utilized in systems requiring asynchronous serial data transfer.
  • Computer Terminals: Integrated into terminals for communication with host computers.
  • Data Acquisition Systems: Employed in acquiring data from serial sensors or instruments.
  • Industrial Control Systems: Facilitates communication between control units and peripheral devices.
  • Modems: Used as an interface between a microprocessor and a modem.

Features

  • Full-Duplex Operation: Allows simultaneous transmission and reception of data.
  • Programmable Data Format: Supports various data word lengths, parity options, and stop bits.
  • Baud Rate Selection: Offers programmable baud rate generation for flexible communication speeds.
  • Interrupt Control: Generates interrupts to signal the microprocessor upon completion of data transmission or reception.
  • Status Registers: Provides status information on data transmission and reception, including error flags.

Benefits

  • Versatile Serial Communication: Enables flexible configuration for various serial communication protocols.
  • Reduced Processor Overhead: Handles serial communication tasks, freeing up the microprocessor for other processing.
  • Simplified System Design: Integrates serial communication functionality into a single chip, simplifying hardware design.
  • Enhanced Data Integrity: Parity checking and error detection features ensure reliable data transmission.
  • Efficient Data Transfer: Full-duplex operation allows simultaneous transmission and reception, maximizing data throughput.

The MC68B50FN includes registers for data transmission, data reception, control, and status. The control register is used to set the data format, baud rate, and interrupt enable/disable. The status register provides information on the status of the receiver and transmitter, including error flags such as overrun, framing error, and parity error. The device operates with a single 5V power supply. The 'FN' indicates that it's likely a surface-mount package.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess