EN
  • EN
  • DE

MC68EN360ZP25C

Part No MC68EN360ZP25C
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 32-BIT 25 Mhz Risc Microcontroller PBGA357
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020829-MC68EN360ZP25C
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68EN360ZP25C CAD Model

Description

The MC68EN360ZP25C is a highly integrated communication processor from Freescale (now NXP) based on the Motorola 68000 architecture. It is designed for networking and communication applications requiring high-performance data processing and versatile connectivity options. This processor combines a CPU core with multiple communication controllers, making it suitable for routers, switches, and other network infrastructure devices.

Applications:

  • Routers and Switches: Routing and switching of network traffic.
  • Network Interface Cards (NICs): Providing network connectivity for servers and workstations.
  • Industrial Control Systems: Controlling and monitoring industrial processes.
  • Telecommunications Equipment: Handling voice and data communication in telecommunications networks.
  • Embedded Systems: General-purpose embedded processing in various applications.

Features:

  • CPU Core: Based on the Motorola 68000 architecture, providing efficient processing capabilities.
  • Communication Controllers: Integrated communication controllers, including Ethernet, serial ports, and other interfaces.
  • Memory Interface: Supports various memory types, including SDRAM, SRAM, and flash memory.
  • DMA Controller: Direct Memory Access (DMA) controller for high-speed data transfers between peripherals and memory.
  • Interrupt Controller: Handles interrupts from various sources, enabling real-time response to events.
  • Clock Management: Flexible clock management features for generating and distributing clock signals.
  • ZP25C Package: High-density package for compact integration and improved thermal performance.

Benefits:

  • High Performance: Delivers high performance for demanding communication applications.
  • Integration: Integrates multiple communication controllers, reducing the need for external components.
  • Flexibility: Offers flexibility in terms of memory configuration, communication interfaces, and I/O options.
  • Real-Time Processing: Enables real-time processing through its fast CPU core and efficient interrupt handling.
  • Cost-Effectiveness: Provides a cost-effective solution for networking and communication applications.

Additional Details:

The MC68EN360ZP25C operates at a specific clock frequency (25 MHz). The on-chip memory capacity and the number of communication controllers vary depending on the specific configuration. Freescale (NXP) provides development tools and support for its communication processors, including compilers, debuggers, and emulators. This processor is often used in applications where performance, integration, and flexibility are critical requirements. The integrated communication controllers support various protocols, including TCP/IP, UDP, and Ethernet.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess