EN
  • EN
  • DE

MC68HC11K1FU4

Part No MC68HC11K1FU4
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015811-MC68HC11K1FU4
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC11K1FU4 CAD Model

Description

The MC68HC11K1FU4 is a high-performance 8-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor (now NXP). It is a member of the popular 68HC11 family, known for its versatile features, robust architecture, and wide range of applications.

Applications:

  • Automotive electronics (engine control, ABS, airbag systems)
  • Industrial control systems
  • Robotics
  • Instrumentation
  • Consumer electronics
  • Security systems
  • Data acquisition systems

Features:

  • 8-bit CPU core
  • On-chip RAM (Random Access Memory)
  • On-chip EEPROM (Electrically Erasable Programmable Read-Only Memory)
  • A/D (Analog-to-Digital) converter
  • Serial communication interfaces (SCI, SPI)
  • Timers and counters
  • Pulse-width modulation (PWM) outputs
  • Interrupt handling
  • Low-voltage inhibit (LVI)

Benefits:

  • Provides a complete microcontroller solution for a wide range of applications.
  • Enables fast and efficient data processing.
  • Offers non-volatile storage for program code and data.
  • Allows for analog signal acquisition and processing.
  • Supports serial communication with other devices.
  • Provides precise timing and control functions.
  • Enables control of external devices using PWM signals.
  • Allows for responsive handling of external events.
  • Protects against data corruption during low-voltage conditions.

Additional Details:

The MC68HC11K1FU4 features an enhanced 68HC11 CPU core, providing improved performance compared to earlier 68HC11 family members. The on-chip RAM provides volatile storage for data and variables, while the on-chip EEPROM provides non-volatile storage for program code and calibration data. The A/D converter allows for analog signal acquisition, enabling the microcontroller to interface with analog sensors and actuators. The serial communication interfaces (SCI and SPI) support serial communication with other devices, such as sensors, displays, and other microcontrollers. The timers and counters provide precise timing and control functions, while the PWM outputs enable control of external devices, such as motors and lights.

The "K1" in the part number likely refers to the specific memory configuration (RAM and EEPROM sizes). The "FU4" typically refers to the package type and operating temperature range. Consult the NXP datasheet for detailed specifications regarding memory sizes, A/D converter resolution, serial communication protocols, timer/counter modes, PWM characteristics, interrupt handling, and operating voltage range. The MC68HC11K1FU4 is a versatile and widely used microcontroller that is suitable for a wide range of embedded applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Omron
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Meled
Lowest to $0.1113
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess