EN
  • EN
  • DE

MC74HC139AFL1

Part No MC74HC139AFL1
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Decoder
RoHS Non-Compliant
Win Source Part Number 1077777-MC74HC139AFL1
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74HC139AFL1 CAD Model

Description

The MC74HC139AFL1 is a Dual 2-to-4 Line Decoder/Demultiplexer manufactured by Freescale Semiconductor - NXP. This device accepts two binary address inputs and enables one of four mutually exclusive outputs. It can be used as a decoder to convert a binary code to a one-of-four output, or as a demultiplexer to route data from a single input to one of four outputs. It belongs to the High-Speed CMOS (HC) family, combining high speed with low power consumption.

Applications

  • Memory addressing
  • Output port selection
  • Data routing
  • Logic function generation

Features

  • Dual Decoder/Demultiplexer: Contains two independent 2-to-4 line decoders/demultiplexers.
  • Low Power Consumption: Minimizes power dissipation in the system.
  • High Noise Immunity: Provides robust operation in noisy environments.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • TTL Compatibility: Compatible with TTL logic levels.

Benefits

  • Simplified Logic Design: Reduces the complexity of implementing address decoding or data routing functions.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation, making it suitable for battery-powered applications.
  • Improved System Reliability: High noise immunity ensures reliable operation in noisy environments.
  • Increased System Performance: High-speed operation reduces propagation delays.

Additional Details

The MC74HC139AFL1 operates from a wide voltage range, typically between 2V and 6V. Each decoder/demultiplexer has two enable inputs (1G and 2G). When the enable input is high, all outputs are forced to a high state. When the enable input is low, the device operates as a decoder or demultiplexer based on the address inputs. The device is available in a SOIC package. The propagation delay is typically in the range of 10-20 ns depending on the operating voltage and load capacitance. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess