EN
  • EN
  • DE

MC9S08AW60

Part No MC9S08AW60
Manufacturer Freescale Semiconductor - NXP
Description Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1220458-MC9S08AW60
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC9S08AW60 CAD Model

Description

The MC9S08AW60 is an 8-bit microcontroller from Freescale Semiconductor (now NXP). It belongs to the S08 family of microcontrollers, known for their cost-effectiveness and versatility. This microcontroller is designed for a wide range of embedded applications where low power consumption, small size, and a rich set of peripherals are essential.

Applications

  • Consumer electronics (e.g., remote controls, appliances)
  • Industrial control (e.g., sensors, motor control)
  • Automotive applications (e.g., body control, lighting)
  • Medical devices (e.g., portable monitors)

Features

  • 8-bit S08 CPU core
  • Up to 40 MHz CPU frequency
  • 60 KB of Flash memory
  • 2 KB of RAM
  • Analog-to-digital converter (ADC)
  • Timers and counters
  • Serial communication interfaces (SCI, SPI, I2C)
  • PWM outputs
  • Low-voltage inhibit (LVI)
  • Watchdog timer (WDT)

Benefits

  • Cost-effective solution for embedded applications
  • Low power consumption for battery-powered devices
  • Flexible peripheral set for various control tasks
  • Robust protection features for reliable operation
  • Easy-to-use development tools

Specifications

The MC9S08AW60 microcontroller operates at a CPU frequency of up to 40 MHz. It features 60 KB of Flash memory for program storage and 2 KB of RAM for data storage. The integrated peripherals include an ADC, timers, serial communication interfaces, and PWM outputs. The device is typically packaged in a QFP (Quad Flat Package) or SOIC (Small Outline Integrated Circuit) package. Refer to the NXP datasheet for detailed specifications, including electrical characteristics, timing diagrams, and package dimensions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0514 $54.1542
7+ $14.8115 $103.6805
11+ $14.3486 $157.8346
15+ $13.8857 $208.2855
19+ $13.4229 $255.0351
25+ $12.0343 $300.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess