EN
  • EN
  • DE

MPX2052DP

Part No MPX2052DP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986759-MPX2052DP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPX2052DP CAD Model

Description

The MPX2052DP is a silicon piezoresistive pressure sensor manufactured by Freescale Semiconductor (now NXP Semiconductors). This sensor is designed to measure differential pressure and is commonly used in applications requiring accurate pressure measurement with a wide operating range. The 'DP' in the name indicates that it measures differential pressure.

Applications

  • Medical Equipment: Used in respirators, ventilators, and blood pressure monitors.
  • HVAC Systems: Employed in air conditioning systems, ventilation controls, and filter monitoring.
  • Industrial Control: Utilized in pressure transmitters, flow meters, and level sensors.
  • Automotive: Used in manifold absolute pressure (MAP) sensors and brake pressure sensors.
  • Instrumentation: Integrated into pressure gauges, barometers, and altitude meters.

Features

  • Differential Pressure Measurement: Measures the pressure difference between two ports.
  • 0 to 7.25 psi Range: Operates within a pressure range of 0 to 7.25 pounds per square inch.
  • Temperature Compensated: Provides accurate measurements over a wide temperature range.
  • High Accuracy: Offers precise pressure readings with minimal error.
  • On-Chip Signal Conditioning: Includes integrated circuitry for signal amplification and calibration.

Benefits

  • Accurate Pressure Measurement: Provides reliable and precise pressure readings.
  • Wide Operating Range: Suitable for a variety of pressure sensing applications.
  • Temperature Stability: Maintains accuracy over varying temperature conditions.
  • Simplified System Design: Reduces external component count due to integrated signal conditioning.
  • Cost-Effective Solution: Offers a high-performance pressure sensing solution at a competitive price.

The MPX2052DP sensor utilizes a micromachined silicon sensing element to detect pressure changes. It is designed for easy integration into various systems, with convenient pressure ports for connection. The sensor output is an analog voltage proportional to the applied differential pressure. It is typically supplied in a compact package suitable for automated assembly processes. The sensor is designed for use with a 5V power supply. Calibration data is often provided to allow for precise compensation in specific applications. The device is robust and designed to withstand harsh environments.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess