EN
  • EN
  • DE

MTP30N06EL

Part No MTP30N06EL
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009224-MTP30N06EL
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTP30N06EL CAD Model

Description

The MTP30N06EL is a Power MOSFET from NXP Semiconductors (formerly Freescale), designed for high-efficiency switching applications. This N-channel enhancement mode MOSFET is engineered to deliver low on-resistance and fast switching speeds, making it suitable for a wide range of power management and control systems. Its robust design and advanced features ensure reliable performance in demanding environments.

Applications

  • DC-DC converters: Used in voltage regulators and power supplies for efficient energy conversion.
  • Motor control: Employed in motor drives and speed controllers for precise motor operation.
  • Power inverters: Found in inverters for converting DC power to AC power.
  • Solid-state relays: Integrated into solid-state relays for reliable and fast switching.
  • Lighting control: Utilized in LED lighting systems for efficient dimming and control.

Features

  • Low on-resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • High avalanche energy: Provides robust protection against voltage transients.
  • Temperature compensated: Ensures stable performance over a wide temperature range.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Increased energy efficiency: Reduces power consumption and lowers operating costs.
  • Improved system performance: Enables faster response times and more precise control.
  • Enhanced reliability: Provides robust protection against electrical stress and environmental factors.
  • Reduced component count: Simplifies system design and lowers manufacturing costs.
  • Environmentally friendly: Complies with RoHS standards, minimizing environmental impact.

The MTP30N06EL typically features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 30A. It is available in a variety of packages, such as TO-220 and D2PAK, to suit different mounting and thermal management requirements. Its low gate charge and gate resistance contribute to its fast switching speed and low power losses. This MOSFET is an excellent choice for applications requiring high efficiency and reliability.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess