EN
  • EN
  • DE

PCIMX51AVMB

Part No PCIMX51AVMB
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 270702-PCIMX51AVMB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCIMX51AVMB CAD Model

Description

The PCIMX51AVMB is an applications processor from NXP (formerly Freescale Semiconductor) based on the ARM Cortex-A8 core. It's designed to deliver high performance with efficient power consumption, making it ideal for a wide range of embedded applications. The processor integrates a variety of peripherals and interfaces, catering to diverse system requirements.

Applications

  • Automotive infotainment systems: Powers advanced navigation, multimedia, and connectivity features.
  • Industrial control systems: Used in HMIs and control panels for real-time monitoring and control.
  • Medical devices: Provides processing power for patient monitoring and diagnostic equipment.
  • Point-of-sale (POS) terminals: Enables interactive displays and secure transaction processing.
  • Digital signage: Drives high-resolution displays and content management systems.

Features

  • ARM Cortex-A8 core: Offers high performance for demanding applications.
  • Integrated GPU: Supports advanced graphics and multimedia capabilities.
  • Multiple connectivity options: Includes USB, Ethernet, CAN, and UART interfaces.
  • Power management: Optimizes power consumption for extended battery life.
  • High-resolution display support: Drives LCD panels with resolutions up to 1280x720 pixels.

Benefits

  • High processing power: Enables complex applications and real-time processing.
  • Enhanced user experience: Supports rich graphical user interfaces and multimedia content.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Long product lifespan: Power management features extend battery life.
  • Simplified development: Comprehensive development tools and resources streamline the design process.

Additional Details

The PCIMX51AVMB operates within a defined voltage range (e.g., 1.2V core, 3.3V I/O) and supports different memory types, including DDR2 and NAND flash. Typically specified to operate over an industrial temperature range. Often found in BGA packages. Specific clock speeds and memory interface configurations cater to the application's needs.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess