EN
  • EN
  • DE

TY45028AF

Part No TY45028AF
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101674-TY45028AF
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TY45028AF CAD Model

Description

The TY45028AF is a power amplifier manufactured by Freescale Semiconductor (now NXP). This amplifier is designed for use in a variety of radio frequency (RF) applications, particularly in communication systems and radar applications where high power and efficiency are critical. It is engineered to deliver significant power gain with minimal distortion, contributing to improved signal quality and system performance.

Applications

  • Radar Systems: Used in radar transmitters to amplify the signal before transmission.
  • Communication Systems: Employed in base stations and other communication infrastructure for amplifying RF signals.
  • Industrial Heating: Utilized in RF heating applications for industrial processes.
  • Medical Equipment: Incorporated in medical devices that use RF energy for treatment or imaging.

Features

  • High Power Output: Delivers substantial RF power for extended range and coverage.
  • High Efficiency: Operates with high efficiency, minimizing power consumption and heat dissipation.
  • Wideband Operation: Supports a wide range of frequencies for versatile applications.
  • Robust Design: Designed for reliable operation in harsh environments.
  • Internal Matching: Integrated matching networks simplify integration into RF systems.
  • Over-Temperature Protection: Includes over-temperature protection to prevent damage from excessive heat.

Benefits

  • Increased System Range: High power output extends the range of communication and radar systems.
  • Reduced Operating Costs: High efficiency minimizes power consumption, reducing operating costs.
  • Versatile Application: Wideband operation allows for use in various frequency bands.
  • Improved System Reliability: Robust design ensures reliable operation in demanding conditions.
  • Simplified Integration: Internal matching networks simplify the integration process, reducing design complexity.
  • Enhanced Protection: Over-temperature protection prevents damage and prolongs the amplifier's lifespan.

The TY45028AF power amplifier utilizes advanced semiconductor technology to achieve high performance and reliability. Its robust design and integrated features make it a suitable choice for demanding RF applications. Specific technical specifications include its operating frequency range, output power levels, gain characteristics, and thermal performance. Engineers often utilize this amplifier where achieving a balance between high power, efficiency, and reliability is paramount.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess