EN
  • EN
  • DE

XC68EN302PV20B

Part No XC68EN302PV20B
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 415213-XC68EN302PV20B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC68EN302PV20B CAD Model

Description

The XC68EN302PV20B is a high-performance 32-bit embedded processor from Freescale Semiconductor (now NXP). It's part of the 68EN302 family, designed for applications requiring robust processing power and efficient memory management. This specific variant operates at a clock speed of 20 MHz.

Applications

  • Industrial control systems
  • Networking equipment (routers, switches)
  • Telecommunications devices
  • Embedded systems requiring real-time processing
  • Automotive control units

Features

  • 32-bit CPU core based on the 68000 architecture
  • 20 MHz clock speed
  • Integrated memory management unit (MMU)
  • Serial communication interfaces (UARTs, SPI)
  • Parallel I/O ports
  • Timers and counters
  • DMA (Direct Memory Access) controller
  • Low-power operation modes
  • On-chip debug interface

Benefits

  • High processing power for demanding applications
  • Efficient memory management for optimal performance
  • Versatile communication interfaces for easy integration with peripherals
  • Real-time processing capabilities for time-critical applications
  • Low power consumption for battery-powered devices
  • Simplified debugging and development with on-chip debug interface

Technical Details

The XC68EN302PV20B is typically packaged in a PQFP (Plastic Quad Flat Pack) or similar surface-mount package. It requires a 3.3V or 5V power supply (depending on the specific configuration) and supports a variety of memory types, including SRAM, DRAM, and Flash. The MMU enables the use of virtual memory and memory protection, enhancing system reliability and security. The serial communication interfaces support various protocols, such as RS-232, RS-485, and SPI, allowing for flexible communication with other devices. The integrated timers and counters can be used for generating PWM signals, measuring pulse widths, and implementing real-time clocks. The DMA controller enables high-speed data transfers between peripherals and memory without CPU intervention, improving system performance.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess