EN
  • EN
  • DE

XC68HC912B32CFU8

Part No XC68HC912B32CFU8
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 415246-XC68HC912B32CFU8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC68HC912B32CFU8 CAD Model

Description

The XC68HC912B32CFU8 is a 16-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor (now NXP). This MCU belongs to the HC12 family, known for its improved performance and features compared to earlier 8-bit HC08 and HC11 families. It's designed for complex embedded control applications requiring higher processing power and memory.

Applications:

  • Automotive: Engine control units (ECUs), transmission control, and body control modules.
  • Industrial Automation: Robotics, process control, and motor control systems.
  • Medical Devices: Advanced medical equipment and monitoring systems.
  • Consumer Electronics: High-end appliances and control systems.

Features:

  • CPU: 16-bit HC12 CPU core with enhanced instruction set and addressing modes.
  • Memory: 32 KB of Flash memory for program storage.
  • RAM: 1 KB of on-chip RAM for data storage.
  • EEPROM: 512 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: Multiple programmable I/O ports with flexible pin assignments.
  • Timers: Enhanced capture timer (ECT) with multiple input capture and output compare channels.
  • Serial Communication: Serial Communication Interface (SCI), Serial Peripheral Interface (SPI), and Controller Area Network (CAN).
  • Analog-to-Digital Converter (ADC): Integrated 8-channel, 10-bit ADC for analog signal processing.
  • Package: FU package.

Benefits:

  • High Performance: The 16-bit HC12 core provides significantly higher processing speed and efficiency compared to 8-bit microcontrollers.
  • Large Memory Capacity: The 32KB Flash memory provides ample space for complex application code.
  • Versatile Communication Interfaces: SCI, SPI, and CAN interfaces facilitate communication with a wide range of peripherals and other microcontrollers, especially in automotive applications.
  • Flexible I/O: Programmable I/O ports allow for easy interfacing with various sensors and actuators.
  • Integrated ADC: The built-in ADC simplifies the design of analog signal processing applications.

The XC68HC912B32CFU8 is a robust microcontroller that offers a good balance of performance, memory, and peripheral integration. Its Flash memory allows for in-system programming, making it easy to update the firmware. The integrated ADC and serial communication interfaces enable the device to be used in a variety of data acquisition, control, and networking applications. The inclusion of CAN makes it particularly suitable for automotive applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess