EN
  • EN
  • DE

FT232RNQ-REEL

Part No FT232RNQ-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description USB FULL SPEED TO SERIAL UART IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000642-FT232RNQ-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Category Integrated Circuits (ICs) -Interface Controllers
Series USBmadeEZ-UART
Package Tape & Reel (TR)
Package / Case 32-VFQFN Exposed Pad
Operating Temperature -40°C ~ 85°C (TA)
Voltage - Supply 3.3V ~ 5.25V
Function Bridge, USB to UART
Interface UART
Protocol USB
Ultra Librarian 3D Model Ultra Librarian FT232RNQ-REEL CAD Model

Description

FT232RNQ-REEL - USB to Serial UART Interface IC

The FT232RNQ-REEL is a flagship product from FTDI, Future Technology Devices International Ltd, renowned for its exceptional performance in providing a USB to serial UART interface. This integrated circuit is designed to simplify the process of adding USB connectivity to a wide range of applications such as upgrading legacy peripherals to USB, interfacing MCU-based designs to USB, and for establishing communication between USB and multiple serial peripherals in complex systems.

Key Features:

  • USB 2.0 Full-Speed Compatible: The FT232R operates at USB 2.0 full speed, ensuring fast and reliable communication with host devices.
  • Integrated EEPROM: The device includes an internal EEPROM for storing USB VID, PID, serial number, and other configurable options.
  • Flexible Signal Configuration: It offers a variety of configurable serial interface signals, including data, control, and status lines, to meet diverse application requirements.
  • Integrated Clock Circuit: The onboard clock generation eliminates the need for an external crystal, reducing the overall component count and simplifying PCB layout.
  • Low USB Bandwidth Consumption: The FT232R is designed to use minimal USB bandwidth, ensuring that it can coexist with other USB devices efficiently.
  • Multiple Package Options: Available in a compact QFN package, the FT232RNQ-REEL is suitable for space-constrained applications.
  • Driver Support: FTDI provides royalty-free VCP and D2XX drivers for Windows, Mac, Linux, and other platforms, facilitating easy integration and compatibility.

Applications:

The versatile FT232RNQ-REEL is ideal for a range of applications, including industrial control systems, consumer electronics, point of sale systems, and diagnostic and monitoring equipment. Its reliability and ease of use make it a preferred choice for professionals and hobbyists alike looking to incorporate USB connectivity into their projects.

Overall, the FT232RNQ-REEL by FTDI is a powerful and flexible solution for USB to serial data transfer, offering robust features in a compact form factor that is designed to meet the needs of modern electronic designs.

You May Also Be Interested in

Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6031 $53.2217
15+ $7.1219 $106.8285
22+ $6.8813 $151.3886
32+ $6.4000 $204.8000
41+ $6.1594 $252.5354
51+ $5.9188 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess