EN
  • EN
  • DE

2SC4419

Part No 2SC4419
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013591-2SC4419
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC4419 CAD Model

Description

The 2SC4419 is a silicon NPN epitaxial planar transistor manufactured by Fuji Electric, designed for high-frequency power amplifier applications.

Applications:

  • High-frequency power amplifiers
  • Oscillators
  • RF transmitters
  • CATV amplifiers
  • Mobile communication equipment

Features:

  • High Transition Frequency (fT): Enables excellent performance in high-frequency circuits.
  • High Power Gain: Provides significant signal amplification with minimal power loss.
  • Low Noise Figure: Ensures minimal noise amplification, crucial for sensitive receiver applications.
  • High Collector Current Capability: Can handle significant current loads.
  • Excellent Linearity: Maintains signal integrity in amplification processes.

Benefits:

  • Improved Signal Amplification: High power gain enhances the strength of signals in RF applications.
  • Efficient Operation: High transition frequency ensures efficient performance in high-frequency circuits.
  • Low Noise: Minimal noise figure enhances the ability to receive weak signals.
  • Reliable Performance: Excellent linearity and high collector current capability ensure stable and consistent operation.
  • Versatile Usage: Suitable for a broad range of high-frequency power amplification applications.

Additional Details:

The 2SC4419 is typically housed in a small plastic package suitable for surface mounting or through-hole mounting. Key specifications include a high transition frequency (fT) typically above 1 GHz, a high collector current (IC) of around 1A, and a collector-emitter voltage (VCEO) of approximately 20V. It is designed to operate in Class A, Class AB, or Class C amplifier configurations.

Proper impedance matching and biasing are essential to achieve optimal performance in RF circuits. The transistor's characteristics are typically optimized for use in the VHF and UHF frequency ranges. Designers should carefully consider the thermal characteristics and provide adequate cooling if necessary to maintain reliable operation. A heat sink is often required.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess