The F6KB-1G8425-B4GA-Z is a Surface Acoustic Wave (SAW) filter manufactured by Fujitsu Electronics America, Inc. SAW filters are electronic components used in a variety of applications to selectively filter out specific frequencies of signals while allowing others to pass through with minimal attenuation. These filters are particularly useful in radio frequency (RF) applications.
Applications:
- Cellular communication systems (e.g., base stations, mobile phones)
- Wireless communication devices (e.g., Wi-Fi routers, Bluetooth devices)
- GPS receivers
- Satellite communication systems
- RF transceivers
Features:
- High selectivity: Precisely filters desired frequencies while rejecting unwanted signals.
- Low insertion loss: Minimizes signal attenuation within the passband.
- Small form factor: Compact design suitable for integration into small devices.
- Stable performance: Reliable operation over a wide range of temperatures and environmental conditions.
- Surface mount technology (SMT): Designed for automated assembly on printed circuit boards.
Benefits:
- Improved signal quality: Enhances the clarity and strength of desired signals by removing noise and interference.
- Enhanced receiver sensitivity: Increases the ability to detect weak signals.
- Reduced interference: Prevents unwanted signals from disrupting the performance of other electronic components.
- Optimized system performance: Enables efficient and reliable communication in wireless systems.
- Cost-effective solution: Provides a high-performance filtering solution at a competitive price.
Additional Details:
SAW filters utilize piezoelectric materials to convert electrical signals into mechanical waves on the surface of the device and then back into electrical signals. The specific design and material properties of the SAW filter determine its frequency response and filtering characteristics. The F6KB-1G8425-B4GA-Z is designed for specific frequency bands commonly used in communication systems. Further technical specifications, such as center frequency, bandwidth, and insertion loss, are available in the product datasheet provided by Fujitsu Electronics America, Inc.