EN
  • EN
  • DE

FUJITSU CD8069504200401 - Intel Xeon Processor Gold 6238T 22C 1.90 GHz 125W

Part No FUJITSU CD8069504200401 - Intel Xeon Processor Gold 6238T 22C 1.90 GHz 125W
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel Xeon Processor Gold 6238T 22C 1.90 GHz 125W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401955-FUJITSU CD8069504200401 - Intel Xeon Processor Gold 6238T 22C 1.90 GHz 125W
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CD8069504200401 - Intel Xeon Processor Gold 6238T 22C 1.90 GHz 125W CAD Model

Description

The Fujitsu CD8069504200401, housing an Intel Xeon Processor Gold 6238T, is a powerhouse designed for demanding data center and enterprise workloads. This processor belongs to the Intel Xeon Gold processor family, known for its balanced performance, enhanced scalability, and advanced security features. With 22 cores and 44 threads running at a base frequency of 1.90 GHz, it is engineered to handle multi-threaded applications and high-performance computing tasks efficiently. The 125W TDP (Thermal Design Power) ensures a balance between performance and power consumption, making it an ideal choice for environments where operational efficiency is paramount. The Intel Xeon Gold 6238T supports Intel Deep Learning Boost, a technology designed to accelerate AI inference workflows, thus enhancing AI performance. It also features Intel Turbo Boost Technology, which allows the processor to dynamically increase its clock speed above its base frequency to match the demand of the workload, thus providing a performance boost when needed. The processor comes with 30.25 MB of cache, enabling quick access to frequently used data and instructions. It supports DDR4 memory, with speeds up to 2933 MHz, allowing for high-speed data processing and improved system responsiveness. In addition, this Intel Xeon processor includes advanced security technologies such as Intel Software Guard Extensions (Intel SGX) that help protect data and application code in real-time, and Intel Trusted Execution Technology for enhanced platform security. Its compatibility with the Fujitsu server ecosystem ensures seamless integration and reliability, making it an excellent component for upgrading existing infrastructure or building new, high-performance computing solutions. Whether it's for virtualization, cloud computing, or advanced analytics, the Fujitsu CD8069504200401 equipped with the Intel Xeon Processor Gold 6238T provides the computational power required to drive mission-critical applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess