EN
  • EN
  • DE

FUJITSU D2507-D11-GS-1 - Fujitsu SAS RAID Controller PCI-E x4

Part No FUJITSU D2507-D11-GS-1 - Fujitsu SAS RAID Controller PCI-E x4
Manufacturer Fujitsu Electronics America, Inc.
Catalog Controllers
Description Fujitsu SAS RAID Controller PCI-E x4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1401835-FUJITSU D2507-D11-GS-1 - Fujitsu SAS RAID Controller PCI-E x4
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU D2507-D11-GS-1 - Fujitsu SAS RAID Controller PCI-E x4 CAD Model

Description

The FUJITSU D2507-D11-GS-1 SAS RAID Controller is a high-performance data storage device designed to enhance the scalability, reliability, and speed of your server's storage system. This controller utilizes the PCI Express x4 interface to ensure high data transfer rates, making it an ideal solution for enterprise-level data centers that require rapid access to large volumes of data. It supports Serial Attached SCSI (SAS) drives, which are known for their reliability and speed compared to traditional SATA drives. The RAID capabilities of the D2507-D11-GS-1 allow for multiple hard drives to work together to either increase performance or to replicate data across drives as a form of backup, ensuring data integrity. With support for RAID levels 0, 1, and 10, users can choose the optimal balance between performance and data protection. This controller is designed with the demands of modern data centers in mind, offering advanced features such as hot-swap functionality for easy drive replacement, and a built-in battery backup unit to prevent data loss in the event of a power failure. The FUJITSU D2507-D11-GS-1 is not only a testament to Fujitsu's commitment to quality and performance but is also an essential piece of hardware for businesses looking to secure their data and enhance their server capabilities.

You May Also Be Interested in

Dell
H200E 6Gb/s SAS
Need more? Email Us
Dell
VRTX BC57840 PCI-E PASS THROUGH MEZZANINE
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
CONTROLLER 4PORT 2GB Cache MD3200I MD3220I
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess