EN
  • EN
  • DE

FUJITSU S26461-F5596-L502 - LPe31002 Emulex 16Gb/s Dual Port Fibre Channel HBA

Part No FUJITSU S26461-F5596-L502 - LPe31002 Emulex 16Gb/s Dual Port Fibre Channel HBA
Manufacturer Fujitsu Electronics America, Inc.
Catalog Controllers
Description LPe31002 Emulex 16Gb/s Dual Port Fibre Channel HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1401763-FUJITSU S26461-F5596-L502 - LPe31002 Emulex 16Gb/s Dual Port Fibre Channel HBA
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26461-F5596-L502 - LPe31002 Emulex 16Gb/s Dual Port Fibre Channel HBA CAD Model

Description

The FUJITSU S26461-F5596-L502 is a high-performance LPe31002 Emulex 16Gb/s Dual Port Fibre Channel Host Bus Adapter (HBA) designed for modern data centers requiring high-speed data transfers and robust connectivity solutions. Incorporating the latest Fibre Channel technology, this adapter delivers twice the data throughput compared to previous generation 8Gb/s HBAs, making it an ideal solution for storage-intensive applications, high-density server virtualization, and cloud environments. With two ports, it offers increased redundancy and throughput, ensuring continuous availability and enhanced performance. The HBA supports a broad range of operating systems and has been engineered to integrate seamlessly into existing Fujitsu server environments, ensuring compatibility and ease of installation. Advanced features such as point-to-point fabric connection, high data integrity features, and comprehensive virtualization capabilities are included, providing the necessary tools for efficient storage management and optimal utilization of network resources. The FUJITSU S26461-F5596-L502 embodies the future of high-speed data center networking, providing the reliability, scalability, and performance required by today's demanding applications.

You May Also Be Interested in

Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
DELL 405-AANN
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
H330 12Gb/s SAS PCI-E
Need more? Email Us
Dell
DELL COMPELLENT SC100 SC120 6G EMM CONTROLLER
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
H200E 6Gb/s SAS
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess