EN
  • EN
  • DE

MB3780APF-G-BND-EF

Part No MB3780APF-G-BND-EF
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006986-MB3780APF-G-BND-EF
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB3780APF-G-BND-EF CAD Model

Description

The MB3780APF-G-BND-EF is a voltage monitoring IC manufactured by Fujitsu Electronics America, Inc. It's designed to detect voltage drops or overvoltage conditions in power supplies and other electronic circuits. This type of IC is essential for protecting sensitive components from damage due to voltage fluctuations, ensuring the stability and reliability of the system.

Applications:

  • Power Supply Monitoring: Used to monitor the output voltage of power supplies and trigger alarms or shutdown procedures if the voltage falls outside the specified range.
  • Battery Monitoring: Monitors the voltage of batteries in portable devices and backup power systems, preventing over-discharge and extending battery life.
  • Overvoltage Protection: Detects overvoltage conditions in electronic circuits and activates protective measures, such as crowbar circuits, to prevent damage.
  • Microcontroller Reset Circuits: Used to generate reset signals for microcontrollers when the supply voltage drops below a certain threshold, ensuring proper startup.
  • Industrial Control Systems: Integrated into industrial control systems to monitor power supply voltages and ensure the reliable operation of critical equipment.

Features:

  • Precise Voltage Detection: Offers accurate voltage detection with a low threshold voltage tolerance.
  • Adjustable Threshold Voltage: Allows the threshold voltage to be adjusted using external resistors, providing flexibility for different applications.
  • Open-Collector Output: Features an open-collector output that can be used to drive external loads or interface with other circuits.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • Small Package: Available in a small package for easy integration into space-constrained designs.

Benefits:

  • Improved System Reliability: Enhances system reliability by detecting and responding to voltage fluctuations.
  • Protection against Damage: Protects sensitive components from damage due to overvoltage or undervoltage conditions.
  • Extended Battery Life: Extends battery life by preventing over-discharge.
  • Simplified Design: Simplifies power supply monitoring and protection circuits.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage monitoring and protection needs.

Additional Details:

The MB3780APF-G-BND-EF typically operates with a supply voltage of 3V to 16V. The threshold voltage can be adjusted using external resistors to set the desired voltage level for detection. The open-collector output can be pulled up to a higher voltage level using an external resistor. The IC is often used in conjunction with a microcontroller to implement more complex power management functions. When selecting this IC, it's important to consider the threshold voltage accuracy, power consumption, and package type to ensure compatibility with the specific application requirements.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess