EN
  • EN
  • DE

MB81F641642C-102FN

Part No MB81F641642C-102FN
Manufacturer Fujitsu Electronics America, Inc.
Catalog SD
Description SD 4Mx16-102 PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945091-MB81F641642C-102FN
Series *
Ultra Librarian 3D Model Ultra Librarian MB81F641642C-102FN CAD Model

Description

The MB81F641642C-102FN is a high-speed synchronous dynamic RAM (SDRAM) from Fujitsu. It's designed for applications requiring substantial memory bandwidth and fast data access times.

Applications

  • High-performance computing
  • Graphics cards
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP) systems
  • Industrial automation

Features

  • Capacity: Typically 64Mbit (4M x 16-bit) organization. Verify density on datasheet.
  • Operating Frequency: 100MHz. Confirm this with the datasheet.
  • Synchronous Operation: SDRAMs synchronize memory operations to a clock signal, improving speed and efficiency.
  • Burst Mode: Supports burst read and write operations, allowing for the transfer of multiple data words in a single access.
  • LVTTL Compatible Inputs and Outputs: Interfaces easily with standard logic levels.
  • Single Power Supply: Usually operates from a 3.3V power supply.
  • Package: TSOP (Thin Small Outline Package) is a common package type, which is a compact surface-mount package.

Benefits

  • High Bandwidth: Synchronous operation and burst mode provide high data transfer rates.
  • Fast Access Time: Enables quick retrieval and storage of data.
  • Low Power Consumption: Designed for efficient power usage.
  • Compact Size: TSOP package allows for high-density board designs.
  • Improved System Performance: Contributes to overall system speed and responsiveness.

Additional Details

This SDRAM is often used in applications where high-speed memory access is critical for performance. The specific speed grade (-102FN) indicates its maximum operating frequency. Always refer to the official Fujitsu datasheet for detailed specifications, timing diagrams, and operating conditions.

The MB81F641642C-102FN is a component designed for use by experienced engineers with knowledge of memory systems and proper handling techniques. Improper handling can result in damage. Be aware of ESD concerns when handling. Always consult the datasheet before designing a system using this component.

You May Also Be Interested in

Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess