EN
  • EN
  • DE

MB90099PFV-G-130-ERE1

Part No MB90099PFV-G-130-ERE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988511-MB90099PFV-G-130-ERE1
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB90099PFV-G-130-ERE1 CAD Model

Description

The MB90099PFV-G-130-ERE1 is a microcontroller from Fujitsu Electronics America, Inc. It is part of the F²MC-16LX family of microcontrollers, known for their high performance and integrated peripherals. This microcontroller is designed for embedded control applications requiring efficient processing and versatile I/O capabilities.

Applications

  • Automotive control systems (e.g., engine management, transmission control)
  • Industrial automation (e.g., programmable logic controllers, motor control)
  • Consumer electronics (e.g., home appliances, audio/visual equipment)
  • Office automation equipment (e.g., printers, scanners)
  • Power supply control

Features

  • 16-bit F²MC-16LX CPU core: Provides efficient processing power for demanding control tasks.
  • Operating frequency: The specific operating frequency will impact overall performance. Refer to the datasheet for exact frequency details.
  • On-chip memory: Includes Flash memory for program storage and RAM for data manipulation. The memory sizes are crucial for application code and data requirements.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing control, pulse width modulation (PWM) generation, and event counting.
  • Serial communication interfaces: Supports various serial communication protocols such as UART, SPI, and I²C for interfacing with external devices.
  • A/D and D/A converters: Includes analog-to-digital converters (ADCs) for converting analog signals into digital data and digital-to-analog converters (DACs) for generating analog signals.
  • I/O ports: Offers a variety of general-purpose input/output (GPIO) ports for controlling external devices and sensing input signals.
  • Interrupt controller: Features a flexible interrupt controller for handling asynchronous events and prioritizing interrupt requests.
  • Low-power modes: Supports various low-power modes to minimize power consumption in battery-powered applications.

Benefits

  • High performance: The 16-bit CPU core and efficient instruction set enable fast and efficient execution of control algorithms.
  • Integrated peripherals: The on-chip peripherals reduce the need for external components, minimizing system cost and board space.
  • Versatile I/O capabilities: The flexible I/O ports and communication interfaces allow for easy integration with a wide range of external devices.
  • Low power consumption: The low-power modes extend battery life in portable applications.
  • Robustness: Designed for reliable operation in harsh environments.

For detailed specifications, including memory sizes, operating frequency, and peripheral details, refer to the official Fujitsu MB90099PFV-G-130-ERE1 datasheet.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess