EN
  • EN
  • DE

MB91F587LBPMC-GTE1

Part No MB91F587LBPMC-GTE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830212-MB91F587LBPMC-GTE1
Ultra Librarian 3D Model Ultra Librarian MB91F587LBPMC-GTE1 CAD Model

Description

The MB91F587LBPMC-GTE1 is a 32-bit microcontroller manufactured by Fujitsu Electronics America, Inc., belonging to the Traveo family. It's designed for automotive applications, offering a robust set of features for body control, gateway functions, and other automotive electronic systems. The microcontroller is based on an ARM Cortex-M4F core, providing a balance of performance, power efficiency, and functional safety.

Applications

  • Automotive body control modules (BCM): Controlling lighting, wipers, door locks, and other body functions.
  • Automotive gateway control: Managing communication between different automotive networks (CAN, LIN, Ethernet).
  • HVAC control: Managing heating, ventilation, and air conditioning systems in vehicles.
  • Motor control applications: Power windows, power seats, and other motor-driven automotive components.

Features

  • ARM Cortex-M4F Core: High-performance 32-bit RISC core with floating-point unit (FPU) for efficient signal processing.
  • Operating Frequency: High clock frequency (consult the datasheet for the exact value) for rapid processing of automotive control algorithms.
  • Flash Memory: Embedded flash memory for program storage (check the datasheet for specific capacity).
  • SRAM: On-chip SRAM for data storage and fast access.
  • CAN FD Interface: Controller Area Network Flexible Data-Rate interface for high-speed automotive communication.
  • LIN Interface: Local Interconnect Network interface for low-speed automotive communication.
  • Ethernet Interface: For automotive Ethernet applications.
  • Timers: Multiple timers for various timing and control functions, including PWM generation.
  • ADC/DAC: Analog-to-digital and digital-to-analog converters for interfacing with analog sensors and actuators.
  • GPIO: General-purpose input/output pins for flexible interfacing with external components.
  • Security Features: Hardware security module (HSM) for secure boot and data encryption.
  • Functional Safety: Designed with functional safety features to meet automotive safety standards (e.g., ISO 26262).

Benefits

  • High Performance: The Cortex-M4F core provides excellent processing power for demanding automotive applications.
  • Real-Time Capabilities: Deterministic interrupt response for real-time control.
  • Robust Communication: CAN FD, LIN, and Ethernet interfaces enable seamless communication within the automotive network.
  • Enhanced Security: Hardware security module (HSM) provides protection against cyber threats.
  • Functional Safety: Designed to meet automotive safety standards, ensuring reliable operation in safety-critical applications.
  • Automotive Grade: Qualified for automotive operating conditions (temperature, vibration, etc.).

Additional Details

The MB91F587LBPMC-GTE1 microcontroller typically operates at 3.3V or 5V (refer to the datasheet). It's available in a surface-mount package for automated PCB assembly. The operating temperature range is typically -40°C to +125°C or wider, depending on the specific grade. Consult the official Fujitsu Electronics America datasheet for detailed specifications, pinout diagrams, and electrical characteristics. Development is typically done using C or C++ with automotive-qualified toolchains. Adherence to automotive EMC/EMI standards is crucial during system design and testing.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $136.1250 $136.1250
2+ $131.5875 $263.1750
3+ $117.9749 $353.9247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 499 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess