The MBM29F200BC90YGT is a 2-Megabit (256k x 8/128k x 16) Flash memory device manufactured by Fujitsu. This device is designed with a Buffered Enhanced Versatile sector architecture, offering flexibility in memory organization. It operates on a single 5V power supply and is known for its fast access times, making it suitable for various embedded applications.
Applications:
- Embedded systems requiring non-volatile memory
- Microcontroller and microprocessor code storage
- Data logging applications
- Industrial control systems
- Networking equipment
Features:
- 2-Megabit (256k x 8/128k x 16) organization
- Single 5V power supply operation
- Fast access time: 90ns
- Buffered Enhanced Versatile sector architecture
- Sector protection feature to prevent accidental programming
- Top or Bottom Boot options available
- CMOS process for low power consumption
- Available in various package options including TSOP and PLCC
Benefits:
- Reliable non-volatile data storage ensures data retention even when power is off.
- Fast access times improve system performance by reducing memory access latency.
- Sector protection prevents accidental data corruption, increasing system robustness.
- Versatile sector architecture allows for flexible memory partitioning, optimizing memory usage.
- Low power consumption extends battery life in portable applications.
Additional Details:
The MBM29F200BC90YGT features a command set compliant with JEDEC standards, allowing for easy integration into existing systems. It supports both read and write operations, with sector erase and program operations performed through specific command sequences. The device also incorporates a hardware data protection scheme to prevent inadvertent write operations during power-up or power-down. The operating temperature range is typically from -40°C to +85°C, making it suitable for industrial environments.
The package type is typically a TSOP (Thin Small Outline Package) or PLCC (Plastic Leaded Chip Carrier), which facilitates surface mounting on PCBs. The device is commonly used in applications requiring reliable and fast non-volatile memory storage, such as embedded systems, industrial controls, and networking equipment. The 90ns access time ensures quick data retrieval, enhancing the overall performance of the host system. Fujitsu is a reputable manufacturer known for producing high-quality memory devices, ensuring the reliability and longevity of the MBM29F200BC90YGT.