EN
  • EN
  • DE

FSMD050/FSMD020

Part No FSMD050/FSMD020
Manufacturer Fuzetec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fuzetec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823607-FSMD050/FSMD020
Ultra Librarian 3D Model Ultra Librarian FSMD050/FSMD020 CAD Model

Description

The Fuzetec FSMD050/FSMD020 is a resettable fuse, also known as a polymeric positive temperature coefficient (PPTC) device or a polyswitch. It's designed to protect electronic circuits from overcurrent conditions. These devices are commonly used to limit dangerous high current due to malfunctions or user error.

Applications

  • USB port protection: Protecting USB ports and devices from overcurrent.
  • Computer peripherals: Protecting components in mice, keyboards, and other peripherals.
  • Game consoles: Providing overcurrent protection in gaming devices.
  • General electronics: Used in various electronic devices requiring overcurrent protection.
  • Rechargeable battery packs: Protecting battery packs from overcurrent and short circuits.

Features

  • Resettable: Unlike traditional fuses, PPTC devices reset themselves after the fault is removed, restoring the circuit to normal operation.
  • Solid-state: No moving parts, enhancing reliability and lifespan.
  • Low resistance: Minimal impact on circuit performance under normal operating conditions.
  • Fast trip time: Rapidly responds to overcurrent conditions to prevent damage.
  • Compact size: Suitable for use in space-constrained applications.

Benefits

  • Overcurrent protection: Protects circuits and components from damage due to overcurrent or short circuits.
  • Reduced downtime: Resettable functionality minimizes downtime and maintenance costs.
  • Improved reliability: Solid-state design enhances reliability compared to traditional fuses.
  • Cost-effective: Eliminates the need for fuse replacement, reducing long-term costs.
  • Enhanced safety: Prevents overheating and potential fire hazards caused by overcurrent conditions.

Additional Details

The FSMD050 has a hold current of 0.5A and a trip current of 1A, while the FSMD020 has a hold current of 0.2A and a trip current of 0.4A. The trip time varies based on the magnitude of the overcurrent but is designed to be fast enough to prevent damage to the protected circuitry. The operating temperature range is typically -40°C to 85°C. These devices are compliant with industry safety standards and environmental regulations. The packaging is typically surface mount, allowing for automated assembly processes. These PPTC devices offer robust and reliable overcurrent protection for a wide range of electronic applications.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess