The MBR2580CT is a Schottky Barrier Rectifier manufactured by Galaxy Semi-Conductor Holdings Limited. It is designed for high-efficiency rectification in power supplies, inverters, and other high-frequency applications. This rectifier is commonly used in switching power supplies, freewheeling diodes, and polarity protection circuits.
Applications
- Switching power supplies.
- Freewheeling diodes in inductive circuits.
- Polarity protection circuits.
- DC-DC converters.
- High-frequency inverters.
Features
- Low forward voltage drop.
- High surge current capability.
- High efficiency.
- Fast switching speed.
- Isolated TO-220 package.
Benefits
- Reduced power dissipation due to low forward voltage drop.
- Improved reliability with high surge current capability.
- Enhanced efficiency in power conversion circuits.
- Minimized switching losses due to fast switching speed.
- Simplified mounting and thermal management with the isolated TO-220 package.
Additional Details
The MBR2580CT features a low forward voltage drop, typically around 0.8V, which minimizes power dissipation and improves circuit efficiency. Its high surge current capability allows it to withstand transient current spikes without damage. The high efficiency is crucial for power conversion applications where minimizing losses is essential. The fast switching speed reduces switching losses and enables high-frequency operation. The isolated TO-220 package simplifies mounting and provides electrical isolation, improving safety and reliability. The rectifier is typically rated for a forward current of 25A and a reverse voltage of 80V. It operates over a wide temperature range, typically from -65°C to +175°C. Galaxy Semi-Conductor Holdings Limited is a manufacturer of power semiconductors, and the MBR2580CT is designed to meet stringent performance and reliability requirements. The exact specifications, including the forward voltage drop, reverse leakage current, and thermal resistance, can be found in the product datasheet. It is essential to consult the datasheet to ensure proper implementation and optimal performance. This Schottky barrier rectifier is essential in power conversion circuits, providing efficient and reliable rectification.