EN
  • EN
  • DE

GL850G-OHY31

Part No GL850G-OHY31
Manufacturer Genesys
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Genesys
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824108-GL850G-OHY31
Ultra Librarian 3D Model Ultra Librarian GL850G-OHY31 CAD Model

Description

The GL850G-OHY31 is a USB 2.0 Hub Controller manufactured by Genesys Logic. This chip is designed to expand a single USB port into multiple USB 2.0 ports, allowing users to connect more USB devices to their computer or other host device. It's a highly integrated solution offering robust performance and power efficiency for various applications.

Applications:

  • USB Hubs: Used as the central controller in external USB 2.0 hubs.
  • Docking Stations: Integrated into docking stations to provide expanded USB connectivity.
  • Embedded Systems: Employed in embedded systems that require multiple USB ports.
  • Computer Peripherals: Found in devices like keyboards, mice, and monitors to provide additional USB ports.
  • Industrial Control Systems: Used in industrial control systems for connecting USB-based devices.

Features:

  • USB 2.0 Compliant: Supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) data transfer rates.
  • Four Downstream Ports: Provides connectivity for up to four USB devices.
  • Integrated USB Transceivers: Simplifies design and reduces external component count.
  • Automatic Transaction Translator (TT): Ensures efficient data transfer between different USB speeds.
  • Power Management: Supports power saving modes to reduce power consumption.
  • Over-Current Protection: Protects the hub and connected devices from over-current conditions.

Benefits:

  • Increased USB Connectivity: Expands the number of available USB ports.
  • High-Speed Data Transfer: Supports fast data transfer rates for USB 2.0 devices.
  • Power Efficiency: Reduces power consumption through power management features.
  • Robust Protection: Protects the hub and connected devices from electrical damage.
  • Simplified Design: Integrated transceivers simplify design and reduce BOM cost.

Technical Specifications:

The GL850G-OHY31 typically operates from a 3.3V power supply. It supports both bus-powered and self-powered modes. It's commonly available in a QFN package. The operating temperature range is usually from 0°C to +70°C. For specific details about pinout, power consumption, and other parameters, consult the official datasheet from Genesys Logic.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,428 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess