The GD25LB128DSIGR is a 128M-bit serial flash memory device manufactured by GigaDevice Semiconductor. It features a SPI (Serial Peripheral Interface) for communication, allowing for efficient storage and retrieval of data in embedded systems and other applications. This memory is designed for low-power consumption and high performance, making it suitable for a wide range of applications.
Applications
- Embedded Systems
- IoT Devices
- Wearable Electronics
- Consumer Electronics
- Industrial Control Systems
Features
- 128M-bit (16M-byte) capacity
- SPI Interface (Serial Peripheral Interface)
- Standard, Dual, and Quad SPI modes
- Low Power Consumption
- Wide Operating Voltage Range
- Sector Erase (4KB) and Block Erase (32KB, 64KB)
- Page Program (256 bytes per page)
- Software and Hardware Write Protection
- RoHS Compliant
Benefits
- High-Density Storage
- Efficient Serial Communication
- Flexible Erase and Program Options
- Extended Battery Life in Portable Devices
- Secure Data Storage
- Compliance with Environmental Standards
Technical Specifications
The GD25LB128DSIGR operates with a wide voltage range, typically between 2.7V and 3.6V. It supports SPI clock frequencies up to 104 MHz in Standard SPI mode, 50 MHz in Dual/Quad SPI mode using I/O pins. The device features sector erase (4KB), block erase (32KB, 64KB), and page program (256 bytes per page) capabilities, providing flexibility in data management. It includes software and hardware write protection features to prevent accidental data corruption. The operating temperature range is typically -40°C to +85°C. The package is SOIC-8.
The GD25LB128DSIGR is a reliable and versatile serial flash memory device that provides high-density storage and efficient communication for a wide range of applications. Its low power consumption makes it particularly well-suited for battery-powered devices, while its flexible erase and program options allow for efficient data management. The device is also RoHS compliant, making it environmentally friendly.