EN
  • EN
  • DE

GD25Q40BSIG

Part No GD25Q40BSIG
Manufacturer GigaDevice Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1503+
Reference case TSSOP8
Manufacturer GigaDevice Semiconductor
Win Source Part Number 723631-GD25Q40BSIG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GD25Q40BSIG CAD Model

Description

The GD25Q40B is a 4 Mbit (512KB) Serial Flash memory device manufactured by GigaDevice Semiconductor. This memory is used for storing code and data in a variety of electronic devices. It supports standard, Dual, and Quad SPI, enabling high-performance serial interface. It's often used for storing program code and data in embedded systems, consumer electronics, and other applications requiring non-volatile memory.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data.
  • Consumer Electronics: Found in devices like TVs, set-top boxes, and audio players.
  • Networking Equipment: Employed in routers, switches, and modems.
  • IoT Devices: Used in smart home devices, sensors, and other IoT applications.
  • Industrial Control: Integrated in industrial controllers and automation equipment.

Features

  • 4 Mbit (512KB) Memory Capacity: Provides ample storage for program code and data.
  • SPI Interface: Supports standard SPI, Dual SPI, and Quad SPI modes for fast data transfer.
  • Fast Read/Write Speeds: Offers high-speed data access and programming.
  • Low Power Consumption: Operates with low power, extending battery life in portable devices.
  • Small Package Options: Available in various compact packages for space-constrained designs.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Reliable Performance: Ensures reliable data storage and retrieval.
  • Easy Integration: Simple to interface with microcontrollers and processors using SPI.
  • Cost-Effective Solution: Provides a cost-effective way to add non-volatile memory to electronic devices.
  • Versatile: Suitable for a wide range of applications requiring non-volatile storage.

Technical Specifications

The GD25Q40B operates at a voltage range of 2.7V to 3.6V. It features a maximum clock frequency of up to 104 MHz in Quad SPI mode. The operating temperature range is typically -40°C to +85°C. Package options include SOIC, TSSOP, and WSON. Refer to the GigaDevice datasheet for detailed specifications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2499 $67.4970
65+ $1.8468 $120.0420
100+ $1.7891 $178.9100
135+ $1.7313 $233.7255
175+ $1.6736 $292.8800
235+ $1.5003 $352.5705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess