EN
  • EN
  • DE

MWDM2L-100SBRP-.110

Part No MWDM2L-100SBRP-.110
Manufacturer Glenair, Inc.
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description MICRO D CONNECTOR / Position Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr Glenair, Inc.
Series *
Package Bulk
Product Status Active
Base Product Number MWDM2L-100
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1083423-MWDM2L-100SBRP-.110
Ultra Librarian 3D Model Ultra Librarian MWDM2L-100SBRP-.110 CAD Model

Description

The D-Sub connector assembly with the part number 1083423-MWDM2L-100SBRP-.110 from Glenair, Inc. is a high-quality electronic component in the category of D-Sub, D-Shaped Connectors. This connector assembly is designed to provide a secure and reliable connection in various applications.

  • Category: D-Sub, D-Shaped Connectors
  • Package: Bulk (1 Piece)
  • Product Status: Active
  • REACH Status: Unaffected
  • Standard Package: Yes
  • Alternative Parts: Compatible with Various
  • Applications: Aerospace, Defense, and Telecommunications

You May Also Be Interested in

Glenair, Inc.
CONN MICRO-D PLUG 9POS R/A SLDR
Need more? Email Us
Kycon, Inc.
CONN D-SUB RCPT 37POS R/A SOLDER
Need more? Email Us
HARTING
CONN D-SUB PLUG 25POS SOLDER CUP
Need more? Email Us
Amphenol
CONN D-SUB PLUG 15POS R/A SOLDER
Need more? Email Us
NorComp Inc.
CONN D-SUB HD RCPT 62POS PNL MNT
Need more? Email Us
HARTING
CONN D-SUB HD PLUG 78P VERT SLDR
Need more? Email Us
HARTING
CONN D-SUB HD PLG 44POS R/A SLDR
Need more? Email Us
NorComp Inc.
CONN D-SUB HD RCPT 62POS PNL MNT
Need more? Email Us
Amphenol CONEC
CONN D-SUB PLUG 9POS VERT SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess