EN
  • EN
  • DE

GS8662Q36BD-250

Part No GS8662Q36BD-250
Manufacturer GSI Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824389-GS8662Q36BD-250
Ultra Librarian 3D Model Ultra Librarian GS8662Q36BD-250 CAD Model

Description

The GS8662Q36BD-250 is a high-speed, low-power synchronous SRAM (Static Random-Access Memory) device manufactured by GSI Technology. This SRAM is designed for applications that require high bandwidth and fast access times, such as networking, telecommunications, and high-performance computing.

Applications:

  • Networking Equipment: Used in routers, switches, and other network infrastructure devices for packet buffering, routing tables, and other critical data storage needs.
  • Telecommunications Systems: Employed in telecom equipment for signal processing and data caching.
  • High-Performance Computing: Utilized in servers and workstations as cache memory to accelerate data access and improve overall system performance.
  • Data Acquisition Systems: Integrated into data acquisition boards for fast storage of sensor data and measurement results.
  • Image Processing: Used in medical imaging equipment, video processing systems, and other image-intensive applications for frame buffers and image storage.

Features:

  • High-Speed Operation: Supports a clock frequency of 250 MHz, enabling rapid data transfer rates.
  • Synchronous Architecture: Provides precise timing control and simplifies system integration.
  • 36-bit Data Bus: Offers a wide data path for increased bandwidth and faster data throughput.
  • Burst Mode Operation: Supports burst mode data transfers for efficient memory access.
  • Low Power Consumption: Designed for energy-efficient operation, reducing overall system power requirements.
  • Available in Various Package Options: Offers flexibility in terms of integration and board layout, allowing for optimized system design.

Benefits:

  • Improved System Performance: High-speed operation and wide data bus contribute to faster data processing and reduced latency, leading to enhanced system performance.
  • Enhanced Reliability: Designed for robust operation in demanding environments, ensuring stable and reliable performance.
  • Reduced Power Consumption: Low-power design minimizes energy usage and extends battery life in portable applications.
  • Simplified Design: Synchronous interface simplifies system timing and control, making integration easier and faster.

Additional Details:

The GS8662Q36BD-250 is particularly well-suited for applications where high bandwidth and low latency are critical. The synchronous architecture and burst mode operation enable seamless data flow and efficient memory access. Detailed specifications include access times, cycle times, and power consumption characteristics. The device is available in various temperature grades to accommodate different operating environments. The 36-bit data bus width allows for faster data throughput, making it ideal for applications that require processing large amounts of data quickly. Overall, the GS8662Q36BD-250 is a reliable and performant memory solution for a wide range of high-performance applications.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 288 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess