EN
  • EN
  • DE

GL1117A-1.8V

Part No GL1117A-1.8V
Manufacturer GTM Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GTM CORPORATION
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824082-GL1117A-1.8V
Ultra Librarian 3D Model Ultra Librarian GL1117A-1.8V CAD Model

Description

The GL1117A-1.8V is a low dropout (LDO) linear voltage regulator manufactured by GTM Corporation. It is designed to provide a stable and regulated 1.8V output voltage from a higher input voltage. This regulator is commonly used in various electronic devices to power sensitive components that require a precise voltage supply. The GL1117A series is known for its simplicity, reliability, and low dropout voltage.

Applications:

  • Microcontroller Power Supplies: Providing a stable 1.8V supply for microcontrollers in embedded systems.
  • FPGA Power Supplies: Regulating the voltage for Field-Programmable Gate Arrays.
  • Memory Power Supplies: Powering SDRAM, DDR memory, and other memory devices.
  • Digital Circuits: Supplying power to digital logic circuits requiring 1.8V.
  • Battery-Powered Devices: Regulating voltage in portable and battery-operated equipment.

Features:

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage.
  • 1.8V Fixed Output Voltage: Provides a precise and stable output voltage.
  • High Output Current: Capable of delivering a significant amount of current to the load.
  • Short-Circuit Protection: Protects the regulator and the load from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Adjustable Version Available: Other versions of the GL1117A may be available with adjustable output voltages.

Benefits:

  • Stable Power Supply: Ensures reliable operation of sensitive electronic components.
  • Protection Against Voltage Fluctuations: Shields components from damage due to variations in the input voltage.
  • Simple Implementation: Easy to integrate into circuit designs due to its simple operation.
  • Low Noise Operation: Provides a clean and quiet power supply.

Technical Specifications:

The GL1117A-1.8V typically supports an input voltage range up to 15V, although the maximum input voltage should be verified in the datasheet. The dropout voltage is typically around 1.2V at the rated output current. It is available in various packages, such as SOT-223, TO-252, and TO-220. The operating temperature range is generally from -40°C to +125°C. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess