EN
  • EN
  • DE

HFJ11-1G01E-L21RL

Part No HFJ11-1G01E-L21RL
Manufacturer Halo Electronics Inc
Catalog OEM Parts (F - I)
Description Gigabit Fastjack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062691-HFJ11-1G01E-L21RL
Categories OEM Parts(F-I)
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFJ11-1G01E-L21RL CAD Model

Description

The HFJ11-1G01E-L21RL is a single-port RJ45 connector with integrated magnetics manufactured by Halo Electronics Inc. These connectors are widely used for Ethernet connectivity in various networking and communication devices. The integrated magnetics provide electrical isolation and signal conditioning, improving signal integrity and reducing EMI (Electromagnetic Interference).

Applications:

  • Networking Equipment: Used in routers, switches, and hubs for Ethernet connectivity.
  • Embedded Systems: Employed in embedded systems with Ethernet capabilities for communication.
  • Industrial Control Systems: Integrated into industrial control devices for network communication.
  • Telecommunications Equipment: Utilized in telecommunications equipment for Ethernet connections.
  • Consumer Electronics: Found in network-enabled consumer electronic devices like smart TVs and gaming consoles.
  • Computers and Peripherals: Used in desktop computers, laptops, and network interface cards (NICs).

Features:

  • Integrated Magnetics: Includes transformers and common mode chokes for electrical isolation and signal conditioning.
  • Single Port Configuration: Provides a single RJ45 port for Ethernet connection.
  • Through-Hole Mounting: Designed for easy installation on printed circuit boards (PCBs) using through-hole soldering.
  • LED Indicators: May include LED indicators for link and activity status.
  • Tab-Up Orientation: The RJ45 tab is oriented upwards for easy access and insertion.
  • Compliant with IEEE Standards: Meets IEEE standards for Ethernet performance and compatibility.

Benefits:

  • Improved Signal Integrity: Integrated magnetics enhance signal integrity by reducing noise and distortion.
  • Enhanced Electrical Isolation: Provides electrical isolation between the Ethernet PHY and the network.
  • Reduced EMI: Magnetics help to reduce electromagnetic interference, improving system performance.
  • Simplified Design: Integration of magnetics simplifies the design and layout of Ethernet interfaces.
  • Reliable Connection: Provides a reliable and robust Ethernet connection.
  • Cost-Effective: Integrated design reduces component count and lowers overall cost.

Additional Details:

The HFJ11-1G01E-L21RL is typically designed for 10/100/1000Base-T Ethernet applications (Gigabit Ethernet). It supports a data rate of up to 1 Gbps. The operating temperature range is usually specified between -40°C and +85°C. The connector is RoHS compliant, ensuring it is free from hazardous substances. The specific electrical characteristics, such as insertion loss, return loss, and common mode rejection, are detailed in the manufacturer's datasheet. The “L21RL” suffix may refer to specific performance characteristics or a unique product identifier within Halo Electronics' product line. Consult the manufacturer's datasheet for exact specifications and application guidelines.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess