EN
  • EN
  • DE

TG04-1205NSRL

Part No TG04-1205NSRL
Manufacturer Halo Electronics Inc
Description TG04 Series 1.2 mH 0.7 Ohm 1: 1 SMD Single T-1/E-1 Line Interface Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
DC Resistance (DCR) 700 mΩ
Depth 9.53 mm
Height 5.08 mm
Inductance 1.2 mH
Isolation Voltage 1.5 kV
Lead/Base Style Gull Wing
Lead Free Lead Free
Length 8.13 mm
Max Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 6
RoHS Compliant
Shielding Shielded
Termination SMD/SMT
Width 7.11 mm
Win Source Part Number 1172677-TG04-1205NSRL
Categories Custom Parts
Manufacturer Halo Electronics Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG04-1205NSRL CAD Model

Description

The TG04-1205NSRL from Halo Electronics Inc is a shielded surface mount device (SMD) inductor.

  • Inductance: 1.2mH
  • DC Resistance: 700 mΩ
  • Number of Pins: 6
  • Isolation Voltage: 1.5 kV
  • Height: 5.08mm
  • Width: 7.11mm
  • Length: 8.13mm
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Operating Temperature: 0°C to 70°C
  • Case/Package: SMD/SMT
  • Mounting Style: Gull-wing leads
  • Custom Part: Yes
  • Popularity: Popular
  • ECCN: EAR99
  • REACH: Unaffected

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess