EN
  • EN
  • DE
  • IT

TG110-E055N5LFTR

Part No TG110-E055N5LFTR
Manufacturer Halo Electronics Inc
Catalog Pulse Transformers
Description ISO MOD 10/100 X-TEMP 16P SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Transformer Type LAN 10/100 Base-T
Turns Ratio - Primary 1CT:1CT Transmitter, 1CT:1CT Receiver
Mounting Type Surface Mount
Size / Dimension 0.500" L x 0.280" W (12.70mm x 7.11mm)
Height - Seated (Max) 0.250" (6.35mm)
Temperature Range - Operating -40°C ~ 85°C
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1511142-TG110-E055N5LFTR
Ultra Librarian 3D Model Ultra Librarian TG110-E055N5LFTR CAD Model

Description

N

You May Also Be Interested in

Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.4458
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Pulse
PULSE XFMR 2B1Q 135 OHM
Lowest to $104.3392
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2156 $57.3716
27+ $4.2794 $115.5438
41+ $4.1457 $169.9737
56+ $4.0120 $224.6720
73+ $3.8782 $283.1086
97+ $3.4770 $337.2690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess