EN
  • EN
  • DE

TG07-0206NSRL

Part No TG07-0206NSRL
Manufacturer Halo Electronics Inc
Catalog Pulse Transformers
Description ISO MOD T3 1:2C 6P SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Transformer Type T3/E3 (Single)
Inductance 19µH
Turns Ratio - Primary 1:2CT
Mounting Type Surface Mount
Size / Dimension 0.320" L x 0.280" W (8.13mm x 7.11mm)
Height - Seated (Max) 0.200" (5.08mm)
Temperature Range - Operating 0°C ~ 70°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1511152-TG07-0206NSRL
Ultra Librarian 3D Model Ultra Librarian TG07-0206NSRL CAD Model

Description

N

You May Also Be Interested in

Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Jansum Electronics Dongguan Co.,Ltd
350uH 100/1000M LAN Transformer 1:1 Surface Mount-48P,27.8x12.2mm
Lowest to $0.5865
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess