EN
  • EN
  • DE

TG111-E12NYNLFTR

Part No TG111-E12NYNLFTR
Manufacturer Halo Electronics Inc
Catalog Pulse Transformers
Description ISO MOD 1G POE 0.35A X-TEMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Inductance 350µH
Turns Ratio - Primary 1CT:1CT
Mounting Type Surface Mount
Size / Dimension 0.560" L x 0.300" W (14.22mm x 7.62mm)
Height - Seated (Max) 0.340" (8.64mm)
Temperature Range - Operating -40°C ~ 85°C
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1511145-TG111-E12NYNLFTR
Ultra Librarian 3D Model Ultra Librarian TG111-E12NYNLFTR CAD Model

Description

N

You May Also Be Interested in

ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess