EN
  • EN
  • DE

1447SN4SSL12

Part No 1447SN4SSL12
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX S STEEL NAT 60"L X 37.38"W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Container Type Box
Height 12.000" (304.80mm)
Area (L x W) 2243" (1.447m)
Design Hinged Door, Lid
Material Metal, Stainless Steel
Color Natural
Thickness 14 Gauge
Features Interior Panels
Ratings IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508
Shipping Info Drop shipped from the Manufacturer's Warehouse
Weight 265 lbs (120.2kg)
Win Source Part Number 1102243-1447SN4SSL12
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1447SN4SSL12 CAD Model

Description

The Hammond Manufacturing 434775 is a durable and reliable metal enclosure designed for electronic components.

  • Material: stainless steel
  • Door/Lid: hinged
  • Thickness: 14 gauge
  • Ratings: IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508
  • Features: interior panels
  • Shipping Container: box
  • Weight: 265 lbs
  • Area: 2243 inches

You May Also Be Interested in

Pomona Electronics
BOX ALUM BLUE 2.25"L X 1.38"W / Prisma Plus - G P System -front plate
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 36H
Need more? Email Us
Hoffman Enclosures, Inc.
BOX STEEL GRAY 12.01"L X 10"W
Need more? Email Us
Serpac
Box Plastic, ABS Almond Cover Included, Hand Held 6.880" L x 4.880" W (174.75mm x 123.95mm) X 1.400" (35.56mm)
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 59H
Need more? Email Us
Omron
BOX ALUM NAT 11.29\
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX STEEL 24"L X 30"W
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 50H
Need more? Email Us
Hammond Manufacturing
Box Metal, Steel Gray Hinged Door, Lid 14.000" L x 12.000" W (355.60mm x 304.80mm) X 6.000" (152.40mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess