EN
  • EN
  • DE
  • IT

18P3921

Part No 18P3921
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description PANEL INNER 39X21" WHITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Type Panel, Inner
Color White
Material Metal, Steel
For Use With/Related Products 1418, 1422, 1447 Series
Ventilation Non-Vented
Weight 28 lbs (12.7kg)
Win Source Part Number 1021819-18P3921
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 18P3921 CAD Model

Description

The Hammond Manufacturing 1021819-18P3921 is a high-quality panel box designed for use with the 1418, 1422, and 1447 series.

  • Product Name: 1021819-18P3921
  • Manufacturer: Hammond Manufacturing
  • Series Compatibility: 1418, 1422, and 1447
  • Material: Metal and Steel
  • Color: White
  • Ventilation: Non-Vented
  • Shipped From: Digi-Key
  • Weight: 28 lbs (12.7kg)

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 18X17.8X1.7" BLACK / Metal, Steel Shelf, Fixed 18.000" L x 17.750" W x 1.740" H (457.20mm x 450.85mm x 44.20mm) Black
Need more? Email Us
Hammond Manufacturing
SHELF ADJ VENTED 25X36X1.72 BLK
Need more? Email Us
Hammond Manufacturing
STEEL INNER PANEL / Metal, Steel Panel, Inner 32.000" L x 22.500" W (812.80mm x 571.50mm) White
Need more? Email Us
Bud Industries
SHELF OPEN RACK VENTILATED 19" / Metal, Steel Shelf, Fixed 19.000" L x 19.000" W x 5.218" H (482.60mm x 482.60mm x 132.54mm) Black
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 63X32X0.8" BLACK 1/PR / Metal, Steel Panel, Side 62.938" L x 32.437" W x 0.810" H (1598.63mm x 823.90mm x 20.57mm) Black
Lowest to $555.3818
Hammond Manufacturing
RACK SOLID FLUSH DOOR
Need more? Email Us
Hammond Manufacturing
PANEL FRONT 21X19X0.13" BLACK / Aluminum Rack Panel, Black
Need more? Email Us
Hammond Manufacturing
STEEL INNER PANEL / Metal, Steel Panel, Inner 13.000" L x 14.500" W (330.20mm x 368.30mm) White
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess