EN
  • EN
  • DE

09300009971

Part No 09300009971
Manufacturer HARTING
Catalog Heavy Duty Connector Accessories
Description ADAPTERPLATTE HAN B - D-SUB 15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Adapter Plate
For Use With/Related Products Han® Housings
Specifications Han® 6B to DB25 (2)
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1624822-09300009971
Ultra Librarian 3D Model Ultra Librarian 09300009971 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
Contact Crimp Pin 16mm² Silver
Need more? Email Us
HARTING
ADAPTER HAN RJ45 MOD RJ INDUST
Need more? Email Us
HARTING
HAN ACCESS. PG 29 -1\
Need more? Email Us
HARTING
CODING PIN HAN E
Need more? Email Us
HARTING
BLIND PLATE
Need more? Email Us
HARTING
HAN M 24 GASKET 5MM NEOPRENE LIG
Need more? Email Us
TE Connectivity
SIDE CLIP
Need more? Email Us
HARTING
BLANKING PLUG - M25 NPB
Need more? Email Us
HARTING
M20 TO 1/2\
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess