EN
  • EN
  • DE

G125-FS11205L0P

Part No G125-FS11205L0P
Manufacturer Harwin Inc.
Catalog Circular Connectors - Housings
Description CONN RCPT 12POS 0.049 GOLD SMD / 12 Position Receptacle Connector 0.049" (1.25mm) Surface Mount Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Harwin Inc.
Series Gecko
Package Strip
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 12
Number of Positions Loaded All
Pitch - Mating 0.049" (1.25mm)
Number of Rows 2
Row Spacing - Mating 0.049" (1.25mm)
Mounting SMD (SMT)
Termination Solder
Fastening Type Latch Holder
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 8.00µin (0.203µm)
Insulation Color Green
Insulation Height 0.207" (5.25mm)
Temperature Range - Operating -65°C ~ 150°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Features Pick and Place, Polarizing Key
Current Rating (Amps) 2A
Applications Automotive, General Purpose
Insulation Material Polyamide (PA4T), Nylon 4T, Glass Filled, Halogen Free
Contact Shape Circular
Contact Material Copper Alloy
Base Product Number G125-FS1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names G125-FS11205L0P-ND,952-2434
Standard Package 10
Win Source Part Number 1059792-G125-FS11205L0P
Ultra Librarian 3D Model Ultra Librarian G125-FS11205L0P CAD Model

Description

The G125-FS11205L0P is a circular connector housing manufactured by Harwin Inc. It is designed to house and protect electrical contacts in a circular connector system. These housings are used in a wide range of applications requiring robust and reliable connections.

Applications

  • Industrial Equipment
  • Aerospace
  • Military
  • Medical Devices
  • Robotics
  • Test and Measurement Equipment

Features

  • Durable Construction
  • Polarization to Prevent Mismating
  • High-Density Contact Arrangement
  • Compact Size
  • Easy Assembly
  • Secure Locking Mechanism

Benefits

  • Provides a robust and reliable connection in harsh environments.
  • Prevents accidental misconnections with polarization features.
  • Accommodates a high number of contacts in a small space.
  • Simplifies assembly and maintenance.
  • Ensures secure mating with a reliable locking mechanism.
  • Offers long-term performance and durability.

Technical Specifications

The G125-FS11205L0P is typically made from high-performance plastic materials. It has 12 contacts, 5 signal and 7 power. The housing provides environmental protection when mated with a compatible connector. Specific details about contact size, material, and operating temperature can be found in the Harwin datasheet.

You May Also Be Interested in

Bulgin
CONN PLUG HSG MALE 3POS INLINE
Need more? Email Us
Conesys
AE8 3C 3#16 PIN RECP
Need more? Email Us
Amphenol Aerospace Operations
CONN PLG HSG FMALE 30POS INLINE
Need more? Email Us
Conesys
AE8 12C 12#20 PIN RECP
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 24POS PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 14POS PNL MT
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT HSG FMALE 1POS PNL MT
Need more? Email Us
JAE Electronics
CONN PLG HSG FMALE 7POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSNG MALE 33POS INLINE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess