EN
  • EN
  • DE

157-00402

Part No 157-00402
Manufacturer HellermannTyton
Catalog Cable Ties and Cable Lacing
Description WDE TIE W/1/4" STD 120LB 15.7"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer HellermannTyton
Packaging 300 per Pkg
Status Active
Wire/Cable Tie Type Standard, Locking
Bundle Diameter 4.13" (104.90mm)
Length 1.308' (398.78mm)
Width 0.500" (12.70mm)
Mounting Stud Mount
Tensile Strength 120 lbs (54.43 kg)
Features Heat Stabilized, Impact Modified, UV Resistant
Material Polyamide (PA66), Nylon 6/6
Color Black
Win Source Part Number 1101791-157-00402
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 300
Ultra Librarian 3D Model Ultra Librarian 157-00402 CAD Model

Description

The 1101791-157-00402 cable tie is an ideal solution for bundling and securing cables and wires from HellermannTyton.

  • Material: Polyamide (PA66) and Nylon 6/6
  • Features: Heat Stabilized, Impact Modified, and UV Resistant
  • Length: 1.308 feet (398.78mm)
  • Width: 0.500 inches (12.70mm)
  • Tensile Strength: 120 lbs (54.43 kg)
  • Mounting: Stud Mounting
  • Bundle Diameter: 4.13 inches (104.90mm)
  • Quantity: 300 Ties
  • Category: Cables and Wires Management
  • Market Status: Active

You May Also Be Interested in

Essentra Components
CABLE TIE HEAVY DUTY:NYL BLACK W
Need more? Email Us
Essentra Components
STRAP UNIV/MOUNT W/O TAPE 1 1/2"
Need more? Email Us
Essentra Components
BEADED TIE 4" NYLON / Cable Tie Beaded Ties
Lowest to $0.0822
Panduit Corp
TIE WING PUSH MNT PAN TY NAT
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT STD NAT 7.8"
Need more? Email Us
Panduit Corp
CABLE TIE STD WR BLK 4.8" / Cable Ties, Standard Locking Nylon 6/6 Black 25mm 222N Bulk
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 120LB 1.968' / Standard, Locking Natural 6.69" (170.00mm) 0.300" (7.62mm) 120 lbs (54.43 kg)
Need more? Email Us
3M
LOOP BLACK 1" X 50YD X 0.12"
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess