EN
  • EN
  • DE

MB510F4

Part No MB510F4
Manufacturer HellermannTyton
Catalog Cable Ties - Holders and Mountings
Description CABLE TIE HLDR QUAD SCREW #8 WHT / Quad Opening Cable Tie Holder White Screw, #8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Cable Ties - Holders and Mountings
Mfr HellermannTyton
Package Bulk
Product Status Active
Type Quad Opening
Mounting Type Screw, #8
Size / Dimension 1.49" L x 1.49" W x 0.24" H (37.7mm x 37.7mm x 6.2mm)
For Use With/Related Products T18 - T50 Cable Ties
Material Nylon
Color White
Base Product Number MB510F
Standard Package 250 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 488076-MB510F4
Ultra Librarian 3D Model Ultra Librarian MB510F4 CAD Model

Description

The 488076-MB510F4 is a quad opening cable tie holder and mounting from HellermannTyton.

  • Type: Cable Tie Holder and Mounting
  • For Use With: T18 - T50 Cable Ties
  • Color: White
  • Packaging: Bulk
  • Standard Package: 250 pcs
  • Dimensions: 1.49" L x 1.49" W x 0.24" H (37.7mm x 37.7mm x 6.2mm)
  • Material: Nylon
  • Mounting Type: Screw, #8 Screws
  • Status: Active
  • HTSUS: 3926.90.9985

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
HellermannTyton
CABLE TIE HLDR SNGLE TORQUE MNT / Single Opening Cable Tie Holder Black Torque Mount
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
CABLE TIE HLD SNGL PUSH MNT BLUE
Need more? Email Us
Panduit Corp
CABLE TIE HLD SNGL PUSH MNT BLUE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0392 $62.3520
140+ $0.8528 $119.3920
210+ $0.8261 $173.4810
290+ $0.7994 $231.8260
375+ $0.7728 $289.8000
505+ $0.6928 $349.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess