EN
  • EN
  • DE

MIC2012CMTR

Part No MIC2012CMTR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB PWR CTRLR DUAL 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Protocol USB
Purpose Controller
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 058499-MIC2012CMTR
Ultra Librarian 3D Model Ultra Librarian MIC2012CMTR CAD Model

Description

Microchip Technology MIC2012CMTR Integrated Circuit

The MIC2012CMTR from Microchip Technology is a sophisticated integrated circuit designed to offer robust power management solutions. This versatile chip is part of Microchip's extensive line of power distribution switches that are tailored to provide controlled power distribution to downstream peripherals. The MIC2012CMTR is particularly suitable for applications that require precise control and protection of the power supply.

One of the key features of the MIC2012CMTR is its dual-channel configuration, which allows it to manage two separate power lines independently. This dual-channel design is ideal for systems that have multiple peripherals or devices that need individual power management. Each channel has its own enable input, over-current protection, and thermal shutdown feature, ensuring safe and reliable operation even under challenging conditions.

The device operates with an input voltage range of 2.7V to 5.5V, making it compatible with a wide array of low-voltage applications. This feature is particularly beneficial for battery-operated devices where power efficiency is crucial. The MIC2012CMTR can handle continuous output currents up to 500mA per channel, which is sufficient for a variety of electronic components and small devices.

Another significant benefit of the MIC2012CMTR is its built-in over-current protection (OCP). The OCP automatically limits the output current to a safe level during an over-current event, such as a short circuit or excessive load, thereby protecting the downstream circuitry from damage. Additionally, the thermal shutdown feature prevents the device from overheating by turning off the output if the junction temperature exceeds a preset threshold.

The MIC2012CMTR is available in a compact SOT-23-8 package, which is ideal for space-constrained applications. Its small footprint allows designers to save valuable board space while still providing comprehensive power management capabilities. This product is also characterized by its low quiescent current, contributing to the overall power efficiency of the end application.

In summary, the MIC2012CMTR from Microchip Technology is an excellent choice for designers looking for a reliable, dual-channel power distribution switch with advanced protection features. Its wide input voltage range, current handling capability, and compact size make it a versatile component for a variety of power management tasks in modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8898 $57.7960
49+ $2.3712 $116.1888
76+ $2.2973 $174.5948
104+ $2.2222 $231.1088
135+ $2.1483 $290.0205
180+ $1.9265 $346.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess