The LM2596HVT-5.0 is a step-down (buck) switching voltage regulator manufactured by HGSEMI. It is designed to efficiently convert a higher DC input voltage to a regulated, fixed 5V DC output. The 'HVT' denotes a High Voltage Through-hole package version, allowing for higher input voltages and providing a robust mechanical mounting option compared to surface-mount alternatives.
Applications
- Microcontroller power supplies (5V)
- Logic circuits requiring 5V
- Sensor power supplies
- Embedded systems
- Industrial control systems
- Battery chargers
- Point-of-load regulation
Features
- Fixed 5V output voltage
- High voltage input range (HVT version)
- High efficiency (typically >80%)
- Internal oscillator with fixed frequency
- Thermal shutdown protection
- Current limit protection
- ON/OFF control input
- Low standby current
- Requires few external components
- Through-hole TO-220 package
Benefits
- Efficient Power Conversion: High efficiency minimizes power dissipation, reducing heat and improving overall system efficiency, which is crucial for battery-powered applications.
- Simplified Design: Requires a minimal number of external components, streamlining the design process and reducing board space requirements.
- Wide Input Voltage Range: The HVT version offers a broader range of acceptable input voltages, making it suitable for applications with varying power source voltages.
- Reliable Operation: Built-in protection mechanisms, such as thermal shutdown and current limiting, safeguard the regulator and the connected load from damage due to over-temperature or over-current conditions.
- Convenient Control: The ON/OFF control input enables easy power management, allowing the regulator to be disabled when not needed, further reducing power consumption.
- Robust Mounting: The through-hole TO-220 package provides a secure and mechanically stable connection to the PCB, ideal for applications in harsh environments or with significant vibration.
Additional Details
The LM2596HVT-5.0 operates at a fixed switching frequency (typically around 150 kHz). The output voltage is fixed at 5V and is not adjustable. Proper PCB layout is critical for optimal performance and stability. Keep the input capacitor close to the input and ground pins of the regulator, and minimize the loop area formed by the switching current path. A heat sink may be required depending on the input voltage, output current, and ambient temperature. Consult the datasheet for detailed specifications and application guidelines, including recommended inductor and capacitor values. The thermal resistance of the TO-220 package must be considered to ensure proper thermal management.