EN
  • EN
  • DE

LM7806T

Part No LM7806T
Manufacturer HGSEMI
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070223-LM7806T
Categories OEM Parts(J-L)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM7806T CAD Model

Description

The LM7806T is a three-terminal positive voltage regulator from HGSEMI. It is designed to provide a stable 6V output voltage from a higher input voltage. This regulator is commonly used in a variety of electronic circuits to ensure a constant voltage supply for components that require 6V.

Applications

  • Microcontroller Power Supplies: Provides a regulated 6V supply for microcontrollers.
  • Sensor Power Supplies: Used to power sensors that require a stable 6V input.
  • Logic Circuit Power Supplies: Regulates voltage for digital logic circuits operating at 6V.
  • General-Purpose Voltage Regulation: Implemented in various electronic projects for stable voltage regulation.
  • Small Motor Control: Used to provide a regulated voltage supply to low-voltage DC motors.

Features

  • Fixed 6V Output Voltage: Delivers a consistent 6V output.
  • Three-Terminal Configuration: Simplifies circuit design with input, output, and ground pins.
  • Internal Thermal Overload Protection: Protects the regulator from overheating and potential damage.
  • Short-Circuit Current Limiting: Limits the output current during short-circuit conditions, preventing damage.
  • Output Transistor Safe-Area Compensation: Enhances the regulator's robustness and reliability.
  • High Ripple Rejection: Effectively filters out ripple voltage from the input, ensuring a clean output.

Benefits

  • Stable and Reliable 6V Output: Provides a consistent voltage supply for sensitive components.
  • Easy to Integrate: The simple three-terminal design simplifies integration into various circuits.
  • Enhanced Protection: Thermal overload and short-circuit protection improve overall reliability.
  • Cost-Effective Solution: Offers a simple and affordable voltage regulation option.
  • Wide Input Voltage Range: Can operate with a range of input voltages, providing flexibility in design.

Additional Details

The LM7806T typically requires a heat sink, especially when operating at higher input voltages and output currents, to effectively dissipate heat. Detailed electrical characteristics, including input voltage range, output current capability, and thermal resistance, are available in the manufacturer's datasheet. This voltage regulator is a reliable and widely used component for providing a stable 6V supply in many electronic applications.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1779 $50.7015
685+ $0.1460 $100.0100
1,065+ $0.1414 $150.5910
1,465+ $0.1369 $200.5585
1,890+ $0.1323 $250.0470
2,530+ $0.1186 $300.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess